Manufacturer: Littelfuse Inc.
Win Source Part Number: 905191-1206SFF250F/3
Series: SFF
Operating Temperature Range: -55°C ~ 125°C
Features: 2.5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Package: Reel - TR
Package: 1206 (3216 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8536.10.0040
Other Part Number: 1206SFF250F/322, 1206SFF250F322, 1206SFF250F/32CT-ND,
2.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
FUSE BOARD MOUNT 2.5A 32VDC 1206
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 905191-1206SFF250F/32-2 | 1206SFF250F/32-2TR-ND | 1206SFF250F/32-2 |
| Product Name | Fuses - 1206SFF250F/32-2 | Fuses | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Fuse Type | PC Board | ||
| Approvals / Standards | UL |