Littelfuse, Inc. SMD 2A 50A Circuit Protection Fuse 1206SFF200F/63-2

Description
Electric Fuse, Fast Blow, 2A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFF200F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF200F/63-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Electric Fuse, Fast Blow, 2A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFF200F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF200F/63-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2A 50A Circuit Protection Fuse
139-1206SFF200F/63-2
SMD 2A 50A Circuit Protection Fuse 139-1206SFF200F/63-2
Electric Fuse, Fast Blow, 2A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFF200F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF200F/63-2 can be used for catalog matching and distributor lookup.

Electric Fuse, Fast Blow, 2A, 63VDC, 50A (IR), Surface Mount, ROHS COMPLIANT Product overview: 1206SFF200F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 2A, 50A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF200F/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFF200F/63-2TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

2A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses 1206SFF200F/63-2
FUSE BOARD MOUNT 2A 63VDC 1206

FUSE BOARD MOUNT 2A 63VDC 1206

Supplier's Site
Fuse, Smd, 1206, 2A; Fuse Current Littelfuse - 13T1440 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1206, 2A; Fuse Current Littelfuse
13T1440
Fuse, Smd, 1206, 2A; Fuse Current Littelfuse 13T1440
FUSE, SMD, 1206, 2A; Fuse Current:2A; Product Range:1206 Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, SMD, 1206, 2A; Fuse Current:2A; Product Range:1206 Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:3216; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-1206SFF200F/63-2 1206SFF200F/63-2TR-ND 1206SFF200F/63-2 13T1440
Product Name SMD 2A 50A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, Smd, 1206, 2A; Fuse Current Littelfuse
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VD series - VD3500V/4000VDC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 4000 volts
Rated Current 700 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details