Littelfuse, Inc. SMD 0.75A 63V Circuit Protection Fuse 1206SFF075F/63-2

Description
Fuse Chip Fast Acting 0.75A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF075F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF075F/63-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Chip Fast Acting 0.75A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF075F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF075F/63-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.75A 63V Circuit Protection Fuse
139-1206SFF075F/63-2
SMD 0.75A 63V Circuit Protection Fuse 139-1206SFF075F/63-2
Fuse Chip Fast Acting 0.75A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF075F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF075F/63-2 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 0.75A 63V SMD Solder Pad 1206 Ceramic T/R Product overview: 1206SFF075F/63-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-1206SFF075F/63-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 1206SFF075F/63-2TR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

750mA AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 1034545-1206SFF075F/63-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1034545-1206SFF075F/63-2
Circuit Protection - Fuses 1034545-1206SFF075F/63-2
Win Source Part Number: 1034545-1206SFF075F/ 63-2 Category: Circuit Protection>Fuses Series: SFF Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 63 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0052 DC Cold Resistance: 0.513 Ohms Standard Package: 3,000 Mounting: SMD (SMT) Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm) Alternative Parts (Cross-Reference): 1206SFF075F/63-21206 SFF075F 63-2; 1206SFF075F63-2; D65792-000; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: 1206SFF075F/63-2CT,1 206SFF075F/63CT,1206 SFF075F/63-2-ND,1206 SFF075F/63DKR-ND,120 6SFF075F/63-2DKR,120 6SFF075F632,D65792-0 00,1206SFF075F/63-2T R,1206SFF075F/632,12 06SFF075F/63DKR,1206 SFF075F/63TR-ND,1206 SFF075F/63CT-ND,1206 SFF075F/63TR Product Status: Obsolete Approval Agency: UL

Win Source Part Number: 1034545-1206SFF075F/63-2
Category: Circuit Protection>Fuses
Series: SFF
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 63 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0052
DC Cold Resistance: 0.513 Ohms
Standard Package: 3,000
Mounting: SMD (SMT)
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W x 0.043" H (3.20mm x 1.60mm x 1.10mm)
Alternative Parts (Cross-Reference): 1206SFF075F/63-21206SFF075F 63-2; 1206SFF075F63-2; D65792-000;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: 1206SFF075F/63-2CT,1206SFF075F/63CT,1206SFF075F/63-2-ND,1206SFF075F/63DKR-ND,1206SFF075F/63-2DKR,1206SFF075F632,D65792-000,1206SFF075F/63-2TR,1206SFF075F/632,1206SFF075F/63DKR,1206SFF075F/63TR-ND,1206SFF075F/63CT-ND,1206SFF075F/63TR
Product Status: Obsolete
Approval Agency: UL

Buy Now Datasheet
Circuit Protection - Fuses 1206SFF075F/63-2
FUSE BOARD MNT 750MA 63VDC 1206

FUSE BOARD MNT 750MA 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 139-1206SFF075F/63-2 1206SFF075F/63-2TR-ND 1034545-1206SFF075F/63-2 1206SFF075F/63-2
Product Name SMD 0.75A 63V Circuit Protection Fuse Fuses Circuit Protection - Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Approvals / Standards UL
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002611011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 20 amps
View Details
Cartridge Fuses - AXF/AXF-P -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 250 volts
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers