Manufacturer: Littelfuse Inc.
Win Source Part Number: 905188-1206L450SLWR
Series: POLY-FUSE®, LoRho
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave
Package: 1206 (3216 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8533.40.8070
Other Part Number: F5787DKR, F5787TR, 1206L450SL, F5787CT
PTC Resettable Fuse, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L450SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L450SLWR can be used for catalog matching and distributor lookup.
PTC RESET FUSE 6V 4.5A 1206
FUSE, RESETTABLE PTC, 6VDC, 4.5A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 4.5A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:4.5A; Tripping Current:9A; Time to Trip:2s; Current Rating Max:50A RoHS Compliant: Yes
FUSE, RESETTABLE PTC, 6VDC, 4.5A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE LoRho Series; Holding Current:4.5A; Tripping Current:9A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 905188-1206L450SLWR | 150-1206L450SLWR | 1206L450SLWR | 69W6452 | 38AC2757 |
| Product Name | PTC Resettable Fuses - 1206L450SLWR | SMD Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Pptc Case Style Littelfuse | Fuse, Resettable Ptc, 6Vdc, 4.5A, Smd; Thermistor Mounting Littelfuse |
| Mounting | Surface Mount | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Approvals / Standards | RoHS | RoHS | RoHS |