Littelfuse, Inc. PTC Resettable Fuses - 1206L450SL-VYR 1206L450SL-VYR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853831-1206L450SL-VY R Series: POLY-FUSE®, LoRho Features: PTC Resettable Fuse 4.5 A Ih Package: Reel - TR Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: F8476TR, F8476TR-ND, 18-1206L450SL-VYRDKR , 18-1206L450SL-VYRCT, 18-1206L450SL-VYRTR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853831-1206L450SL-VY R Series: POLY-FUSE®, LoRho Features: PTC Resettable Fuse 4.5 A Ih Package: Reel - TR Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: F8476TR, F8476TR-ND, 18-1206L450SL-VYRDKR , 18-1206L450SL-VYRCT, 18-1206L450SL-VYRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1206L450SL-VYR - 853831-1206L450SL-VYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L450SL-VYR
853831-1206L450SL-VYR
PTC Resettable Fuses - 1206L450SL-VYR 853831-1206L450SL-VYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853831-1206L450SL-VY R Series: POLY-FUSE®, LoRho Features: PTC Resettable Fuse 4.5 A Ih Package: Reel - TR Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Other Part Number: F8476TR, F8476TR-ND, 18-1206L450SL-VYRDKR , 18-1206L450SL-VYRCT, 18-1206L450SL-VYRTR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853831-1206L450SL-VYR
Series: POLY-FUSE®, LoRho
Features: PTC Resettable Fuse 4.5 A Ih
Package: Reel - TR
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Other Part Number: F8476TR, F8476TR-ND, 18-1206L450SL-VYRDKR, 18-1206L450SL-VYRCT, 18-1206L450SL-VYRTR

Buy Now Datasheet
Singapore, Singapore
6V 4.5A Circuit Protection Fuse
150-1206L450SL-VYR
6V 4.5A Circuit Protection Fuse 150-1206L450SL-VYR
PTC RESET FUSE 6V 4.5A 1206 Product overview: 1206L450SL-VYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L450SL-VYR can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 4.5A 1206 Product overview: 1206L450SL-VYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 4.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 4.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L450SL-VYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
1206L450SL-VYR
Circuit Protection - PTC Resettable Fuses 1206L450SL-VYR
PTC RESET FUSE 6V 4.5A 1206

PTC RESET FUSE 6V 4.5A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 853831-1206L450SL-VYR 150-1206L450SL-VYR 1206L450SL-VYR
Product Name PTC Resettable Fuses - 1206L450SL-VYR 6V 4.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Transformer backup protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 500 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details