Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
LoRhoTM Surface Mount Series Product overview: 1206L380SLTH from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L380SLTH can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1121152-1206L380SLTH
Manufacturer Homepage: www.littelfuse.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 1206L380SLTH | 150-1206L380SLTH | 1121152-1206L380SLTH |
| Product Name | PolySwitch PPTC for general electronics overcurrent protection | SMD Circuit Protection Fuse | PTC Resettable Fuses - 1206L380SLTH |
| Mounting | Solderable (Surface Mount Technology) |