Littelfuse, Inc. PTC Resettable Fuses - 1206L350SLWR 1206L350SLWR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802237-1206L350SLWR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 7A Time to Trip: 2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 3.5A Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 18 mOhms Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 802237-1206L350SLWR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 7A Time to Trip: 2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 3.5A Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 18 mOhms Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1206L350SLWR - 802237-1206L350SLWR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L350SLWR
802237-1206L350SLWR
PTC Resettable Fuses - 1206L350SLWR 802237-1206L350SLWR
Manufacturer: Littelfuse Inc. Win Source Part Number: 802237-1206L350SLWR Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: cURus, TUV Voltage - Max: 6V Current - Max: 50A Current - Trip (It): 7A Time to Trip: 2s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm) Resistance - Initial (Ri) (Min): 3 mOhms Manufacturer Package: 1206 (3216 Metric), Concave Current - Hold (Ih) (Maximum): 3.5A Thickness (Maximum): 0.030" (0.75mm) Resistance - Post Trip (R1) (Maximum): 18 mOhms Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 802237-1206L350SLWR
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: cURus, TUV
Voltage - Max: 6V
Current - Max: 50A
Current - Trip (It): 7A
Time to Trip: 2s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.128" L x 0.065" W (3.25mm x 1.65mm)
Resistance - Initial (Ri) (Min): 3 mOhms
Manufacturer Package: 1206 (3216 Metric), Concave
Current - Hold (Ih) (Maximum): 3.5A
Thickness (Maximum): 0.030" (0.75mm)
Resistance - Post Trip (R1) (Maximum): 18 mOhms
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
SMD Circuit Protection Fuse
150-1206L350SLWR
SMD Circuit Protection Fuse 150-1206L350SLWR
PTC Resettable Fuse, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L350SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L350SLWR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L350SLWR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L350SLWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L350SLWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L350SLWR
Circuit Protection - PTC Resettable Fuses 1206L350SLWR
PTC RESET FUSE 6V 3.5A 1206

PTC RESET FUSE 6V 3.5A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 802237-1206L350SLWR 150-1206L350SLWR 1206L350SLWR
Product Name PTC Resettable Fuses - 1206L350SLWR SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

EV/HEV Protection Fuses - EV/HEV Protection Fuses - VA14BC -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 450 volts
Rated Current 63 amps
View Details
Fuses - CCF1N2DTTE - 1173188-CCF1N2DTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 2 amps
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details