Littelfuse, Inc. SMD 0.08ohm Circuit Protection Fuse 1206L200PR

Description
PTC Resettable Fuse, 0.08ohm, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L200PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.08ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L200PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.08ohm, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L200PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.08ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L200PR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.08ohm Circuit Protection Fuse
150-1206L200PR
SMD 0.08ohm Circuit Protection Fuse 150-1206L200PR
PTC Resettable Fuse, 0.08ohm, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L200PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.08ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L200PR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.08ohm, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L200PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.08ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.08ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L200PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L200PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L200PR
Circuit Protection - PTC Resettable Fuses 1206L200PR
PTC RESET FUSE 6V 2A 1206

PTC RESET FUSE 6V 2A 1206

Supplier's Site
Fuse, Resettable Ptc, 1206, 6Vdc, 2A; Pptc Case Style Littelfuse - 64R8197 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1206, 6Vdc, 2A; Pptc Case Style Littelfuse
64R8197
Fuse, Resettable Ptc, 1206, 6Vdc, 2A; Pptc Case Style Littelfuse 64R8197
FUSE, RESETTABLE PTC, 1206, 6VDC, 2A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:1.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1206, 6VDC, 2A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:1.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 1206, 6Vdc, 2A, Full Reel; Pptc Case Style Littelfuse - 28X2639 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1206, 6Vdc, 2A, Full Reel; Pptc Case Style Littelfuse
28X2639
Fuse, Resettable Ptc, 1206, 6Vdc, 2A, Full Reel; Pptc Case Style Littelfuse 28X2639
FUSE, RESETTABLE PTC, 1206, 6VDC, 2A, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:1.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1206, 6VDC, 2A, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:6VDC; Holding Current:2A; Tripping Current:3.5A; Time to Trip:1.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L200PR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L200PR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L200PR
6V 2A 100A 3.5A 1206 Resettable Fuses ROHS

6V 2A 100A 3.5A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1206L200PR 1206L200PR 64R8197 1206L200PR
Product Name SMD 0.08ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 1206, 6Vdc, 2A; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details