Littelfuse, Inc. PTC Resettable Fuses - 1206L175SLYR 1206L175SLYR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 905186-1206L175SLYR Series: POLY-FUSE®, LoRho Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: 1206 (3216 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8533.40.8070 Other Part Number: 1206L175SL, F5783CT, F5783TR, F5783DKR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 905186-1206L175SLYR Series: POLY-FUSE®, LoRho Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: 1206 (3216 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8533.40.8070 Other Part Number: 1206L175SL, F5783CT, F5783TR, F5783DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1206L175SLYR - 905186-1206L175SLYR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L175SLYR
905186-1206L175SLYR
PTC Resettable Fuses - 1206L175SLYR 905186-1206L175SLYR
Manufacturer: Littelfuse Inc. Win Source Part Number: 905186-1206L175SLYR Series: POLY-FUSE®, LoRho Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave Package: 1206 (3216 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8533.40.8070 Other Part Number: 1206L175SL, F5783CT, F5783TR, F5783DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 905186-1206L175SLYR
Series: POLY-FUSE®, LoRho
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 6V Ih Surface Mount 1206 (3216 Metric), Concave
Package: 1206 (3216 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8533.40.8070
Other Part Number: 1206L175SL, F5783CT, F5783TR, F5783DKR

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-1206L175SLYR
Circuit Protection Fuse 150-1206L175SLYR
PTC Resettable Fuse Product overview: 1206L175SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L175SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: 1206L175SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L175SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L175SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L175SLYR
Circuit Protection - PTC Resettable Fuses 1206L175SLYR
PTC RESET FUSE 6V 1.75A 1206

PTC RESET FUSE 6V 1.75A 1206

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse - 69W6447 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
69W6447
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse 69W6447
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.4s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.4s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse - 44W7498 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
44W7498
Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse 44W7498
FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.4s; Current Rating Max:50A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.75A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.4s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 905186-1206L175SLYR 150-1206L175SLYR 1206L175SLYR 69W6447
Product Name PTC Resettable Fuses - 1206L175SLYR Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 6Vdc, 1.75A, Smd; Pptc Case Style Littelfuse
Mounting Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data