Littelfuse, Inc. PTC Resettable Fuses - 1206L175PR 1206L175PR

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853829-1206L175PR Series: POLY-FUSE®, 1206L Features: PTC Resettable Fuse 1.75 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: 1206L175PR-ND, 1206L175PRCT, 1206L175PRDKR, -1206L175PR, 1206L175PRTR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 853829-1206L175PR Series: POLY-FUSE®, 1206L Features: PTC Resettable Fuse 1.75 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: 1206L175PR-ND, 1206L175PRCT, 1206L175PRDKR, -1206L175PR, 1206L175PRTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - 1206L175PR - 853829-1206L175PR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L175PR
853829-1206L175PR
PTC Resettable Fuses - 1206L175PR 853829-1206L175PR
Manufacturer: Littelfuse Inc. Win Source Part Number: 853829-1206L175PR Series: POLY-FUSE®, 1206L Features: PTC Resettable Fuse 1.75 A Ih Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks HTSUS: 8533.40.8070 Other Part Number: 1206L175PR-ND, 1206L175PRCT, 1206L175PRDKR, -1206L175PR, 1206L175PRTR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 853829-1206L175PR
Series: POLY-FUSE®, 1206L
Features: PTC Resettable Fuse 1.75 A Ih
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
HTSUS: 8533.40.8070
Other Part Number: 1206L175PR-ND, 1206L175PRCT, 1206L175PRDKR, -1206L175PR, 1206L175PRTR

Buy Now Datasheet
Singapore, Singapore
SMD 0.09ohm Circuit Protection Fuse
150-1206L175PR
SMD 0.09ohm Circuit Protection Fuse 150-1206L175PR
PTC Resettable Fuse, 0.09ohm, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L175PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.09ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.09ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L175PR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.09ohm, Surface Mount, CHIP, 1206, HALOGEN FREE AND ROHS COMPLIANT Product overview: 1206L175PR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.09ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.09ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L175PR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L175PR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L175PR
Circuit Protection - PTC Resettable Fuses 1206L175PR
PTC RESET FUSE 6V 1.75A 1206

PTC RESET FUSE 6V 1.75A 1206

Supplier's Site
Fuse, Resettable Ptc, 1206, 6Vdc, 1.75A; Pptc Case Style Littelfuse - 81R0491 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 1206, 6Vdc, 1.75A; Pptc Case Style Littelfuse
81R0491
Fuse, Resettable Ptc, 1206, 6Vdc, 1.75A; Pptc Case Style Littelfuse 81R0491
FUSE, RESETTABLE PTC, 1206, 6VDC, 1.75A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 1206, 6VDC, 1.75A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:6VDC; Holding Current:1.75A; Tripping Current:3.5A; Time to Trip:0.5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 853829-1206L175PR 150-1206L175PR 1206L175PR 81R0491
Product Name PTC Resettable Fuses - 1206L175PR SMD 0.09ohm Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 1206, 6Vdc, 1.75A; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - British Standard Fuses - VBS3627 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 250 volts
Rated Current 525 amps
View Details
TF Thin Film Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 5 amps
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details