Littelfuse, Inc. SMD 1.5A 6V Circuit Protection Fuse 1206L150SLYR

Description
PTC Resettable Fuse, 1.5A Hold, 6V DC, 1206 SMD Product overview: 1206L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L150SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 1.5A Hold, 6V DC, 1206 SMD Product overview: 1206L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L150SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.5A 6V Circuit Protection Fuse
150-1206L150SLYR
SMD 1.5A 6V Circuit Protection Fuse 150-1206L150SLYR
PTC Resettable Fuse, 1.5A Hold, 6V DC, 1206 SMD Product overview: 1206L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L150SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.5A Hold, 6V DC, 1206 SMD Product overview: 1206L150SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L150SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 75R5366 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
75R5366
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 75R5366
RESETTABLE FUSE, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3.9A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.5A; Tripping Current:3.9A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, 6Vdc, 50A, 1206; Thermistor Mounting Littelfuse - 67X4839 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, 6Vdc, 50A, 1206; Thermistor Mounting Littelfuse
67X4839
Resettable Fuse, 6Vdc, 50A, 1206; Thermistor Mounting Littelfuse 67X4839
RESETTABLE FUSE, 6VDC, 50A, 1206; Thermistor Mounting:SMD; Product Range:POLYFUSE LoRho Series; Holding Current:1.5A; Tripping Current:3.9A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RESETTABLE FUSE, 6VDC, 50A, 1206; Thermistor Mounting:SMD; Product Range:POLYFUSE LoRho Series; Holding Current:1.5A; Tripping Current:3.9A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L150SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L150SLYR
Circuit Protection - PTC Resettable Fuses 1206L150SLYR
PTC RESET FUSE 6V 1.5A 1206

PTC RESET FUSE 6V 1.5A 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1206L150SLYR 75R5366 67X4839 1206L150SLYR
Product Name SMD 1.5A 6V Circuit Protection Fuse Resettable Fuse, Full Reel; Pptc Case Style Littelfuse Resettable Fuse, 6Vdc, 50A, 1206; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 486-0031.8308DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002313604 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 10 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers