Littelfuse, Inc. SMD 1.1A 8V Circuit Protection Fuse 1206L110THYR

Description
PTC Resettable Fuse, 1.1A Hold, 8V, 180mR, 1206 SMD Product overview: 1206L110THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 8V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 8V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L110THYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 1.1A Hold, 8V, 180mR, 1206 SMD Product overview: 1206L110THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 8V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 8V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L110THYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.1A 8V Circuit Protection Fuse
150-1206L110THYR
SMD 1.1A 8V Circuit Protection Fuse 150-1206L110THYR
PTC Resettable Fuse, 1.1A Hold, 8V, 180mR, 1206 SMD Product overview: 1206L110THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 8V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 8V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L110THYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.1A Hold, 8V, 180mR, 1206 SMD Product overview: 1206L110THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1A, 8V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.1A, 8V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L110THYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L110THYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L110THYR
Circuit Protection - PTC Resettable Fuses 1206L110THYR
PTC RESET FUSE 8V 1.1A 1206

PTC RESET FUSE 8V 1.1A 1206

Supplier's Site
Fuse, Ptc Reset, 8V, 2.2A, 1206; Pptc Case Style Littelfuse - 64R8194 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 2.2A, 1206; Pptc Case Style Littelfuse
64R8194
Fuse, Ptc Reset, 8V, 2.2A, 1206; Pptc Case Style Littelfuse 64R8194
FUSE, PTC RESET, 8V, 2.2A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:8VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 2.2A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:8VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 8V, 2.2A, 1206, Full Reel; Pptc Case Style Littelfuse - 28X2638 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 2.2A, 1206, Full Reel; Pptc Case Style Littelfuse
28X2638
Fuse, Ptc Reset, 8V, 2.2A, 1206, Full Reel; Pptc Case Style Littelfuse 28X2638
FUSE, PTC RESET, 8V, 2.2A, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:8VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 2.2A, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:8VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse, Ptc, 100A, Dc, 1206; Thermistor Mounting Littelfuse - 39X0304 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 100A, Dc, 1206; Thermistor Mounting Littelfuse
39X0304
Resettable Fuse, Ptc, 100A, Dc, 1206; Thermistor Mounting Littelfuse 39X0304
RESETTABLE FUSE, PTC, 100A, DC, 1206; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 100A, DC, 1206; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:8VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L110THYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L110THYR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L110THYR
8V 1.1A 100A 2.2A 1206 Resettable Fuses ROHS

8V 1.1A 100A 2.2A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1206L110THYR 1206L110THYR 64R8194 39X0304 1206L110THYR
Product Name SMD 1.1A 8V Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 8V, 2.2A, 1206; Pptc Case Style Littelfuse Resettable Fuse, Ptc, 100A, Dc, 1206; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - VF251 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Features Fast Acting
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details