Littelfuse, Inc. 1.1A 6V 50A Circuit Protection Fuse 1206L110SLYR

Description
PTC Resettable Fuse, 1.1A Hold, 6V DC, 50A Max, 1206 SMT Product overview: 1206L110SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 6V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 6V, 50A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L110SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 1.1A Hold, 6V DC, 50A Max, 1206 SMT Product overview: 1206L110SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 6V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 6V, 50A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L110SLYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.1A 6V 50A Circuit Protection Fuse
150-1206L110SLYR
1.1A 6V 50A Circuit Protection Fuse 150-1206L110SLYR
PTC Resettable Fuse, 1.1A Hold, 6V DC, 50A Max, 1206 SMT Product overview: 1206L110SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 6V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 6V, 50A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L110SLYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.1A Hold, 6V DC, 50A Max, 1206 SMT Product overview: 1206L110SLYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1A, 6V, 50A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.1A, 6V, 50A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L110SLYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L110SLYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L110SLYR
Circuit Protection - PTC Resettable Fuses 1206L110SLYR
PTC RESET FUSE 6V 1.1A 1206

PTC RESET FUSE 6V 1.1A 1206

Supplier's Site
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse - 75R5365 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse
75R5365
Resettable Fuse, Full Reel; Pptc Case Style Littelfuse 75R5365
RESETTABLE FUSE, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

RESETTABLE FUSE, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:50A RoHS Compliant: Yes

Supplier's Site
Resettable Fuse; Pptc Case Style Littelfuse - 64R8193 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse; Pptc Case Style Littelfuse
64R8193
Resettable Fuse; Pptc Case Style Littelfuse 64R8193
RESETTABLE FUSE; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:50A; Operating Temperature Max:85°CRoHS Compliant: Yes

RESETTABLE FUSE; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch Low Rho Series; Voltage Rating:6VDC; Holding Current:1.1A; Tripping Current:2.2A; Time to Trip:0.3s; Current Rating Max:50A; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1206L110SLYR 1206L110SLYR 75R5365 64R8193
Product Name 1.1A 6V 50A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Resettable Fuse, Full Reel; Pptc Case Style Littelfuse Resettable Fuse; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data