Littelfuse, Inc. SMD 0.11ohm Circuit Protection Fuse 1206L100WR

Description
PTC Resettable Fuse, 0.11ohm, Surface Mount, CHIP, 1206, ROHS COMPLIANT Product overview: 1206L100WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.11ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.11ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L100WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 0.11ohm, Surface Mount, CHIP, 1206, ROHS COMPLIANT Product overview: 1206L100WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.11ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.11ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L100WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.11ohm Circuit Protection Fuse
150-1206L100WR
SMD 0.11ohm Circuit Protection Fuse 150-1206L100WR
PTC Resettable Fuse, 0.11ohm, Surface Mount, CHIP, 1206, ROHS COMPLIANT Product overview: 1206L100WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.11ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.11ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L100WR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 0.11ohm, Surface Mount, CHIP, 1206, ROHS COMPLIANT Product overview: 1206L100WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.11ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.11ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L100WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - 1206L100WR - 1001158-1206L100WR - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - 1206L100WR
1001158-1206L100WR
PTC Resettable Fuses - 1206L100WR 1001158-1206L100WR
Manufacturer: Littelfuse Inc. Win Source Part Number: 1001158-1206L100WR Packaging: Reel - TR Type: Polymeric Mounting: SMD (SMT) Thickness (Max): 0.030" (0.75mm) Voltage - Max: 6V Current - Max: 100A Current - Hold (Ih) (Max): 1A Current - Trip (It): 1.8A Time to Trip: 300ms Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm) Resistance - Initial (Ri) (Min): 55 mOhm Resistance - Post Trip (R1) (Max): 210 mOhm Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1001158-1206L100WR
Packaging: Reel - TR
Type: Polymeric
Mounting: SMD (SMT)
Thickness (Max): 0.030" (0.75mm)
Voltage - Max: 6V
Current - Max: 100A
Current - Hold (Ih) (Max): 1A
Current - Trip (It): 1.8A
Time to Trip: 300ms
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
Resistance - Initial (Ri) (Min): 55 mOhm
Resistance - Post Trip (R1) (Max): 210 mOhm
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L100WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L100WR
Circuit Protection - PTC Resettable Fuses 1206L100WR
PTC RESET FUSE 6V 1A 1206

PTC RESET FUSE 6V 1A 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-1206L100WR 1001158-1206L100WR 1206L100WR
Product Name SMD 0.11ohm Circuit Protection Fuse PTC Resettable Fuses - 1206L100WR Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-P2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details