Littelfuse, Inc. SMD 750mA 8V 1.5A Circuit Protection Fuse 1206L075THYR

Description
PTC Resettable Fuse, 750mA Hold, 8V DC, 1.5A Trip, 1206 SMD Product overview: 1206L075THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 8V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 8V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L075THYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 750mA Hold, 8V DC, 1.5A Trip, 1206 SMD Product overview: 1206L075THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 8V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 8V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L075THYR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 750mA 8V 1.5A Circuit Protection Fuse
150-1206L075THYR
SMD 750mA 8V 1.5A Circuit Protection Fuse 150-1206L075THYR
PTC Resettable Fuse, 750mA Hold, 8V DC, 1.5A Trip, 1206 SMD Product overview: 1206L075THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 8V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 8V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L075THYR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 750mA Hold, 8V DC, 1.5A Trip, 1206 SMD Product overview: 1206L075THYR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 750mA, 8V, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 750mA, 8V, 1.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L075THYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Ptc Reset, 8V, 750Ma, 1206; Pptc Case Style Littelfuse - 64R8192 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 750Ma, 1206; Pptc Case Style Littelfuse
64R8192
Fuse, Ptc Reset, 8V, 750Ma, 1206; Pptc Case Style Littelfuse 64R8192
FUSE, PTC RESET, 8V, 750mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 750mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 8V, 750Ma, 1206, Full Reel; Pptc Case Style Littelfuse - 28X2637 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 750Ma, 1206, Full Reel; Pptc Case Style Littelfuse
28X2637
Fuse, Ptc Reset, 8V, 750Ma, 1206, Full Reel; Pptc Case Style Littelfuse 28X2637
FUSE, PTC RESET, 8V, 750mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 750mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:8VDC; Holding Current:750mA; Tripping Current:1.5A; Time to Trip:0.2s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L075THYR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L075THYR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L075THYR
8V 750mA 100A 1.5A 1206 Resettable Fuses ROHS

8V 750mA 100A 1.5A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L075THYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L075THYR
Circuit Protection - PTC Resettable Fuses 1206L075THYR
PTC RESET FUSE 8V 750MA 1206

PTC RESET FUSE 8V 750MA 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-1206L075THYR 64R8192 1206L075THYR 1206L075THYR
Product Name SMD 750mA 8V 1.5A Circuit Protection Fuse Fuse, Ptc Reset, 8V, 750Ma, 1206; Pptc Case Style Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF808 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Current 5 amps
View Details
Fuses - TF16AT5.00TTD - ODG (Origin Data Global)
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details