PTC RESET FUSE 24V 500MA 1206 Product overview: 1206L050/24WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, 500MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 24V, 500MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L050/24WR can be used for catalog matching and distributor lookup.
PTC RESET FUSE 24V 500MA 1206
PTC RESETTABLE FUSE, 24VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:24VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 150-1206L050/24WR | 1206L050/24WR | 34AC8596 |
| Product Name | 24V 500MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Ptc Resettable Fuse, 24Vdc, 1206; Pptc Case Style Littelfuse |
| Mounting | Surface Mount | ||
| Approvals / Standards | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |