Littelfuse, Inc. SMD 15V 500mA Circuit Protection Fuse 1206L050/15YR

Description
15V 500mA PTC Resettable Fuse, 750mR, 1206 SMD Product overview: 1206L050/15YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L050/15YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15V 500mA PTC Resettable Fuse, 750mR, 1206 SMD Product overview: 1206L050/15YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L050/15YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 15V 500mA Circuit Protection Fuse
150-1206L050/15YR
SMD 15V 500mA Circuit Protection Fuse 150-1206L050/15YR
15V 500mA PTC Resettable Fuse, 750mR, 1206 SMD Product overview: 1206L050/15YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L050/15YR can be used for catalog matching and distributor lookup.

15V 500mA PTC Resettable Fuse, 750mR, 1206 SMD Product overview: 1206L050/15YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15V, 500mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 15V, 500mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L050/15YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 1740718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
1740718
Resettable Fuses 1740718
PTC 15V POLYFUSE SURF MOUNT 1206 .500A

PTC 15V POLYFUSE SURF MOUNT 1206 .500A

Supplier's Site
Circuit Protection - PTC Resettable Fuses - 1206L050/15YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L050/15YR
Circuit Protection - PTC Resettable Fuses 1206L050/15YR
PTC RESET FUSE 15V 500MA 1206

PTC RESET FUSE 15V 500MA 1206

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L050/15YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L050/15YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L050/15YR
15V 500mA 100A 1A 1206 Resettable Fuses ROHS

15V 500mA 100A 1A 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 15Vdc, 0.5A, 1206; Pptc Case Style Littelfuse - 05M2305 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 15Vdc, 0.5A, 1206; Pptc Case Style Littelfuse
05M2305
Fuse, Ptc Resettable, 15Vdc, 0.5A, 1206; Pptc Case Style Littelfuse 05M2305
FUSE, PTC RESETTABLE, 15VDC, 0.5A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 15VDC, 0.5A, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Pptc Resettable Fuse, 0.5A, 15Vdc, 1206; Pptc Case Style Littelfuse - 80Y5011 - Newark, An Avnet Company
Chicago, IL, United States
Pptc Resettable Fuse, 0.5A, 15Vdc, 1206; Pptc Case Style Littelfuse
80Y5011
Pptc Resettable Fuse, 0.5A, 15Vdc, 1206; Pptc Case Style Littelfuse 80Y5011
PPTC RESETTABLE FUSE, 0.5A, 15VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

PPTC RESETTABLE FUSE, 0.5A, 15VDC, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:15VDC; Holding Current:500mA; Tripping Current:1A; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1206L050/15YR 1740718 1206L050/15YR 1206L050/15YR 05M2305
Product Name SMD 15V 500mA Circuit Protection Fuse Resettable Fuses Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 15Vdc, 0.5A, 1206; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002625035 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 25 amps
View Details
Three-Terminal Fuses - VCLM1612 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 36 volts
Rated Current 15 amps
View Details
CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details