Littelfuse, Inc. SMD 350mA 6V Circuit Protection Fuse 1206L035YR

Description
PTC Resettable Fuse, 350mA Hold, 6V DC, 1206 SMD Product overview: 1206L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L035YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 350mA Hold, 6V DC, 1206 SMD Product overview: 1206L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L035YR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 350mA 6V Circuit Protection Fuse
150-1206L035YR
SMD 350mA 6V Circuit Protection Fuse 150-1206L035YR
PTC Resettable Fuse, 350mA Hold, 6V DC, 1206 SMD Product overview: 1206L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L035YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 350mA Hold, 6V DC, 1206 SMD Product overview: 1206L035YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 350mA, 6V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 350mA, 6V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L035YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L035YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L035YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L035YR
6V 350mA 100A 750mA 1206 Resettable Fuses ROHS

6V 350mA 100A 750mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L035YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L035YR
Circuit Protection - PTC Resettable Fuses 1206L035YR
PTC RESET FUSE 6V 350MA 1206

PTC RESET FUSE 6V 350MA 1206

Supplier's Site
Fuse, Ptc Resettable, 6V, 350Ma, 1206; Pptc Case Style Littelfuse - 05M2302 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 6V, 350Ma, 1206; Pptc Case Style Littelfuse
05M2302
Fuse, Ptc Resettable, 6V, 350Ma, 1206; Pptc Case Style Littelfuse 05M2302
FUSE, PTC RESETTABLE, 6V, 350mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 6V, 350mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:6VDC; Holding Current:350mA; Tripping Current:750mA; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, Resettable, 1206, 6V, 350Ma; Thermistor Mounting Littelfuse - 25R5644 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable, 1206, 6V, 350Ma; Thermistor Mounting Littelfuse
25R5644
Fuse, Resettable, 1206, 6V, 350Ma; Thermistor Mounting Littelfuse 25R5644
FUSE, RESETTABLE, 1206, 6V, 350MA; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, RESETTABLE, 1206, 6V, 350MA; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1206L035YR 1206L035YR 1206L035YR 05M2302 25R5644
Product Name SMD 350mA 6V Circuit Protection Fuse TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 6V, 350Ma, 1206; Pptc Case Style Littelfuse Fuse, Resettable, 1206, 6V, 350Ma; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - VF-M2 -  - VICFUSE
Specs
Fuse Type Automotive
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details