Littelfuse, Inc. Resettable Fuses 1206L020YR

Description
Littelfuse 1206L020YR Resettable Fuse
Request a Quote Datasheet
Description
Littelfuse 1206L020YR Resettable Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resettable Fuses - 8951625P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951625P
Resettable Fuses 8951625P
Littelfuse 1206L020YR Resettable Fuse

Littelfuse 1206L020YR Resettable Fuse

Supplier's Site
Resettable Fuses - 8951625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
8951625
Resettable Fuses 8951625
Littelfuse 1206L020YR Resettable Fuse

Littelfuse 1206L020YR Resettable Fuse

Supplier's Site
Singapore, Singapore
SMD 24V 200mA Circuit Protection Fuse
150-1206L020YR
SMD 24V 200mA Circuit Protection Fuse 150-1206L020YR
PTC Resettable Fuse, 24V, 200mA, 1206 SMD Product overview: 1206L020YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L020YR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 24V, 200mA, 1206 SMD Product overview: 1206L020YR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24V, 200mA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 24V, 200mA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L020YR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L020YR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L020YR
Circuit Protection - PTC Resettable Fuses 1206L020YR
PTC RESET FUSE 24V 200MA 1206

PTC RESET FUSE 24V 200MA 1206

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L020YR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L020YR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L020YR
24V 200mA 100A 420mA 1206 Resettable Fuses ROHS

24V 200mA 100A 420mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Fuse, Ptc Resettable, 24V, 200Ma, 1206; Pptc Case Style Littelfuse - 05M2300 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 200Ma, 1206; Pptc Case Style Littelfuse
05M2300
Fuse, Ptc Resettable, 24V, 200Ma, 1206; Pptc Case Style Littelfuse 05M2300
FUSE, PTC RESETTABLE, 24V, 200mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:24VDC; Holding Current:200mA; Tripping Current:420mA; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 200mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:24VDC; Holding Current:200mA; Tripping Current:420mA; Time to Trip:0.1s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 24V, 200Ma, 1206, Full Reel; Pptc Case Style Littelfuse - 17X0308 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 24V, 200Ma, 1206, Full Reel; Pptc Case Style Littelfuse
17X0308
Fuse, Ptc Resettable, 24V, 200Ma, 1206, Full Reel; Pptc Case Style Littelfuse 17X0308
FUSE, PTC RESETTABLE, 24V, 200MA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:24VDC; Holding Current:200mA; Tripping Current:420mA; Time to Trip:0.1s RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 24V, 200MA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:24VDC; Holding Current:200mA; Tripping Current:420mA; Time to Trip:0.1s RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 8951625P 150-1206L020YR 1206L020YR 1206L020YR 05M2300
Product Name Resettable Fuses SMD 24V 200mA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Fuse, Ptc Resettable, 24V, 200Ma, 1206; Pptc Case Style Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS
Features Resettable Resettable Resettable
Rated Current 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - AFM -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers