Littelfuse, Inc. SMD 160mA 30V Circuit Protection Fuse 1206L016WR

Description
PTC Resettable Fuse, 160mA Hold, 30V, 1206 SMD Product overview: 1206L016WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L016WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, 160mA Hold, 30V, 1206 SMD Product overview: 1206L016WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L016WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 160mA 30V Circuit Protection Fuse
150-1206L016WR
SMD 160mA 30V Circuit Protection Fuse 150-1206L016WR
PTC Resettable Fuse, 160mA Hold, 30V, 1206 SMD Product overview: 1206L016WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L016WR can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 160mA Hold, 30V, 1206 SMD Product overview: 1206L016WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160mA, 30V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 160mA, 30V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L016WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuses - 7874182P - RS Components, Ltd.
Corby, Northants, United Kingdom
Resettable Fuses
7874182P
Resettable Fuses 7874182P
Littelfuse 1206L016WR Resettable Fuse

Littelfuse 1206L016WR Resettable Fuse

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L016WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L016WR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L016WR
30V 160mA 100A 370mA 1206 Resettable Fuses ROHS

30V 160mA 100A 370mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L016WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L016WR
Circuit Protection - PTC Resettable Fuses 1206L016WR
PTC RESET FUSE 30V 160MA 1206

PTC RESET FUSE 30V 160MA 1206

Supplier's Site
Fuse, Ptc Resettable, 30V, 160Ma, 1206; Pptc Case Style Littelfuse - 05M2299 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 160Ma, 1206; Pptc Case Style Littelfuse
05M2299
Fuse, Ptc Resettable, 30V, 160Ma, 1206; Pptc Case Style Littelfuse 05M2299
FUSE, PTC RESETTABLE, 30V, 160mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:30VDC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 160mA, 1206; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:30VDC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:0.3s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Polyfuse, Ptc, 1206, 0.16A; Thermistor Mounting Littelfuse - 78R5539 - Newark, An Avnet Company
Chicago, IL, United States
Polyfuse, Ptc, 1206, 0.16A; Thermistor Mounting Littelfuse
78R5539
Polyfuse, Ptc, 1206, 0.16A; Thermistor Mounting Littelfuse 78R5539
POLYFUSE, PTC, 1206, 0.16A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:160mA; Tripping Current:370mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

POLYFUSE, PTC, 1206, 0.16A; Thermistor Mounting:SMD; Product Range:POLYFUSE 1206L Series; Holding Current:160mA; Tripping Current:370mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Resettable, 30V, 160Ma, 1206, Full Reel; Pptc Case Style Littelfuse - 28X2633 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Resettable, 30V, 160Ma, 1206, Full Reel; Pptc Case Style Littelfuse
28X2633
Fuse, Ptc Resettable, 30V, 160Ma, 1206, Full Reel; Pptc Case Style Littelfuse 28X2633
FUSE, PTC RESETTABLE, 30V, 160mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:30VDC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:0.3s RoHS Compliant: Yes

FUSE, PTC RESETTABLE, 30V, 160mA, 1206, FULL REEL; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:30VDC; Holding Current:160mA; Tripping Current:370mA; Time to Trip:0.3s RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 150-1206L016WR 7874182P 1206L016WR 1206L016WR 05M2299 78R5539
Product Name SMD 160mA 30V Circuit Protection Fuse Resettable Fuses TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Resettable, 30V, 160Ma, 1206; Pptc Case Style Littelfuse Polyfuse, Ptc, 1206, 0.16A; Thermistor Mounting Littelfuse
Approvals / Standards RoHS RoHS RoHS RoHS RoHS
Rated Voltage 30 volts 30 volts 30 volts 30 volts
Rated Current 100 amps 100 amps 100 amps 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VRK5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 600 volts
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Specs
Mounting Panel Mount
View Details