Littelfuse, Inc. SMD Circuit Protection Fuse 1206L010/60WR

Description
SMD PTC Resettable Fuse, 2-Terminal, -40 to 85°C Product overview: 1206L010/60WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L010/60WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD PTC Resettable Fuse, 2-Terminal, -40 to 85°C Product overview: 1206L010/60WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L010/60WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-1206L010/60WR
SMD Circuit Protection Fuse 150-1206L010/60WR
SMD PTC Resettable Fuse, 2-Terminal, -40 to 85°C Product overview: 1206L010/60WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L010/60WR can be used for catalog matching and distributor lookup.

SMD PTC Resettable Fuse, 2-Terminal, -40 to 85°C Product overview: 1206L010/60WR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-1206L010/60WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1206L010/60WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
1206L010/60WR
Circuit Protection - PTC Resettable Fuses 1206L010/60WR
PTC RESET FUSE 60V 100MA 1206

PTC RESET FUSE 60V 100MA 1206

Supplier's Site
Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Pptc Case Style Littelfuse - 39AH9731 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Pptc Case Style Littelfuse
39AH9731
Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Pptc Case Style Littelfuse 39AH9731
FUSE, RESETTABLE PTC, 60VDC, 0.1A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 0.1A, SMD; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch 1206L Series; Voltage Rating:60VDC; Holding Current:100mA; Tripping Current:250mA; Time to Trip:1.5s; Current Rating Max:10A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse - 38AC2746 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse
38AC2746
Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse 38AC2746
FUSE, RESETTABLE PTC, 60VDC, 0.1A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE 1206L Series; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 60VDC, 0.1A, SMD; Thermistor Mounting:SMD; Product Range:POLY-FUSE 1206L Series; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:60VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
TVS/Fuse/Board Level Protection >> Resettable Fuses - 1206L010/60WR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
1206L010/60WR
TVS/Fuse/Board Level Protection >> Resettable Fuses 1206L010/60WR
60V 100mA 10A 250mA 1206 Resettable Fuses ROHS

60V 100mA 10A 250mA 1206 Resettable Fuses ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-1206L010/60WR 1206L010/60WR 39AH9731 38AC2746 1206L010/60WR
Product Name SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Pptc Case Style Littelfuse Fuse, Resettable Ptc, 60Vdc, 0.1A, Smd; Thermistor Mounting Littelfuse TVS/Fuse/Board Level Protection >> Resettable Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data