The AS-Series subminiature slide switches are designed for logic-level applications and feature a subminiature footprint, saving board space. They include an STC contact mechanism for smooth, positive detent actuation and high-reliability performance. The AS24BV variant, as a SP3T switch with vertical surface-mount terminals, has a total travel of 2.5mm, nonshorting contact timing, and terminates on a 2.54mm grid. Contacts are gold-plated phosphor bronze and brass, with contact resistance under 50 milliohms and insulation resistance over 500 megohms. The actuator is glass fiber reinforced polyamide, housing is carbon-blended polyacetal for ESD protection, and the terminal design is epoxy-sealed to exclude contaminants. Rated for 0.4VA max at 28V AC/DC, operating temperature is -30°C to +85°C, with 50,000 electrical and mechanical life cycles. It meets no UL or CSA certifications.
AS-Series Subminiature Slide Switches
Slide Switch SP3T Through Hole, Right Angle, Vertical
SWITCH SLIDE SP3T 0.4VA 28V
Slide Switches SP3T ON-ON-ON FLUSH VERT. W/BRACKET
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | AS24BV | AS24BV-ND | 2300-AS24BV | AS24BV | AS24BV |
| Product Name | Subminiature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Slide Switches |
| Actuator Type | Flush Handle | Flush Handle | Flush Handle | ||
| Terminal Type | PC Pin | Straight PC Pins | |||
| Current Rating | 0.4000 amps | ||||
| AC Voltage Rating | 28 volts | 28 volts | |||
| DC Voltage Rating | 28 volts | 28 volts |