C&K Components Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 1201M2S3CQE2

Description
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Circuit: SPDT Contact Timing: Non-Shorting (BBM) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Contact Material: Phosphor Bronze Contact Finish: Tin Mounting Type: Fixed Manufacturer: AMIS
Request a Quote Datasheet
Description
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Circuit: SPDT Contact Timing: Non-Shorting (BBM) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Contact Material: Phosphor Bronze Contact Finish: Tin Mounting Type: Fixed Manufacturer: AMIS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - 1201M2S3CQE2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
1201M2S3CQE2
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts 1201M2S3CQE2
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Packaging: Bulk Part Status: Obsolete Circuit: SPDT Contact Timing: Non-Shorting (BBM) Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Contact Material: Phosphor Bronze Contact Finish: Tin Mounting Type: Fixed Manufacturer: AMIS

Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Packaging: Bulk
Part Status: Obsolete
Circuit: SPDT
Contact Timing: Non-Shorting (BBM)
Current Rating (Amps): 690mA
Voltage Rating - AC: 250V
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Contact Material: Phosphor Bronze
Contact Finish: Tin
Mounting Type: Fixed
Manufacturer: AMIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1201M2S3CQE2
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Contact Material Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1563845-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0472 inch (1.2 mm)
View Details
Universal Contact - 10104321-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers