C&K Components Power Supplies - External/Internal (Off-Board) - LED Drivers 1201M2S3CBE2

Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Packaging: Bulk Part Status: Obsolete Circuit: BCD Contact Timing: Non-Shorting (BBM) Switch Function: On-On Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Packaging: Bulk Part Status: Obsolete Circuit: BCD Contact Timing: Non-Shorting (BBM) Switch Function: On-On Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Contact Material: Phosphor Bronze Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
Power Supplies - External/Internal (Off-Board) - LED Drivers
Manufacturer: AMIS Category: Power Supplies - External/Internal (Off-Board) - LED Drivers Packaging: Bulk Part Status: Obsolete Circuit: BCD Contact Timing: Non-Shorting (BBM) Switch Function: On-On Current Rating (Amps): 690mA Voltage Rating - AC: 250V Actuator Type: Flatted (3.17mm Dia) Actuator Length: 9.53mm Contact Material: Phosphor Bronze Contact Finish: Tin

Manufacturer: AMIS
Category: Power Supplies - External/Internal (Off-Board) - LED Drivers
Packaging: Bulk
Part Status: Obsolete
Circuit: BCD
Contact Timing: Non-Shorting (BBM)
Switch Function: On-On
Current Rating (Amps): 690mA
Voltage Rating - AC: 250V
Actuator Type: Flatted (3.17mm Dia)
Actuator Length: 9.53mm
Contact Material: Phosphor Bronze
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - CAT4003BTD-GT3 - 914733-CAT4003BTD-GT3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type TSOT-23-6
View Details
LED Driver ICs - 7902944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type Sot-89
View Details
LED Drivers - A6260KLJ-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 to 40 volts
Output Current 350 milliamps
View Details
3 suppliers
LED Drivers - BTS5572EAUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 28 volts
Output Current 24000 milliamps
View Details
3 suppliers