11599112602 is a die-cast chrome-plated zinc alloy key for the H Series 4- and 6-tumbler power switchlocks. It features a plastic insert molded square head and is paired with a nickel-plated brass key in certain switchlock configurations. The key is designed for use with 6-tumbler tubular locks and is rated for compatibility with switches operating from -30°C to 85°C, with a contact rating up to 6 A at 250 V AC and 1 A at 125 V DC. The key is RoHS compliant when used with Q or B contact materials.
Hardware RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M2779 |
| Product Name | Hardware Rohs Compliant C&k Components |
| Approvals | RoHS |