The 1000 Series miniature slide switch is a single-pole, double-throw (SPDT) momentary-on switch designed for test and measurement, telecommunications, and computer applications. It features a panel mount style without tabs, a 0.200-inch high black actuator, and PCB thru-hole terminations. The switch uses gold contact material with epoxy terminal seal and is rated for 0.4 VA maximum at 20 V AC or DC, with an electrical life of 100,000 cycles. It meets RoHS compliance and operates from -30°C to 65°C. The case is made of diallyl phthalate (DAP) with UL 94V-0 rating, and the housing is stainless steel.
Slide Switch,STRAIGHT,SPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M3951 |
| Product Name | Slide Switch,straight,spdt,on-(On),pc Tail Terminal,pcb Hole Count C&k Components |