TE Connectivity Slide Switches 1825289-1

Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 4 MM  [.158 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 5-4, 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.18 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 4 MM  [.158 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 5-4, 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.18 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825289-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825289-1
Slide Switches 1825289-1
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 4 MM  [.158 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 5-4, 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.18 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 4 MM  [.158 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 5-4, 2-1

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 4.5 MM  [.18 INCH ]
  • Product Length : 15 MM  [.591 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Buy Now
Slide Switches - 450-1572-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1572-ND
Slide Switches 450-1572-ND
Slide Switch DPDT Through Hole

Slide Switch DPDT Through Hole

Buy Now Datasheet
Switches - Slide Switches 1825289-1
SWITCH SLIDE DPDT 300MA 125V

SWITCH SLIDE DPDT 300MA 125V

Supplier's Site
Switch, Slide, Dpdt, 300Ma, 125Vac, Through Hole; Contact Configuration Alcoswitch Te Connectivity - 94M5419 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Slide, Dpdt, 300Ma, 125Vac, Through Hole; Contact Configuration Alcoswitch Te Connectivity
94M5419
Switch, Slide, Dpdt, 300Ma, 125Vac, Through Hole; Contact Configuration Alcoswitch Te Connectivity 94M5419
SWITCH, SLIDE, DPDT, 300mA, 125VAC, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On ; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes

SWITCH, SLIDE, DPDT, 300mA, 125VAC, THROUGH HOLE; Contact Configuration:DPDT; Switch Operation:On-None-On; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:300mA; Contact Voltage AC Max:125V; Orientation:Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Slide Switches Slide Switches Slide Switches Slide Switches
Product Number 1825289-1 450-1572-ND 1825289-1 94M5419
Product Name Slide Switches Slide Switches Switches - Slide Switches Switch, Slide, Dpdt, 300Ma, 125Vac, Through Hole; Contact Configuration Alcoswitch Te Connectivity
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1825199-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.3000 amps
Base Material Metal
View Details
3 suppliers
Specs
Operating Temp -4 to 185 F (-20 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details
Slide Switches - 2-1437579-2 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details
2 suppliers