The 1000 Series miniature slide switch is a single-pole, double-throw (SPDT) component with horizontal actuation and printed circuit board through-hole terminations. It features a Q contact material rated for 6 amps at 120 V AC or 28 V DC and 3 amps at 250 V AC, with an epoxy terminal seal compatible with bottom-wash cleaning. The actuator height is 0.200 inches, the housing is made of diallyl phthalate (UL 94V-0), and the terminal material is copper alloy with silver plating. The switch operates from -30°C to 65°C, supports 40,000 make-and-break cycles under load, and is RoHS compliant. Mounting style is M2, without panel tabs.
SLIDE SWITCH, 1000 SERIES, SPDT, HORIZONTAL, THROUGH HOLE, 6 A, 250 V ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 28AC6951 |
| Product Name | Slide Switch, 1000 Series, Spdt, Horizontal, Through Hole, 6 A, 250 V Rohs Compliant C&k Components |
| Approvals | RoHS |