TE Connectivity Slide Switches 5-1437580-4

Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 5-1437580-4 - TE Connectivity
Berwyn, PA, United States
Slide Switches
5-1437580-4
Slide Switches 5-1437580-4
Body Features Actuator Color : Black Actuator Material : Polyester Actuator Orientation : Top Actuator Profile : Extended Actuator Travel : 2 MM  [.079 INCH ] Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Three Throw Number of Actuators : Single Number of Positions : 3 Operating Function : On On On Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold Dimensions Actuator Length : 10.4 MM  [.41 INCH ] Product Length : 24 MM  [.945 INCH ] Product Width : 9.35 MM  [.368 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage (VDC) : 20 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.136 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Polyester
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Actuator Travel : 2 MM  [.079 INCH ]
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Three Throw
  • Number of Actuators : Single
  • Number of Positions : 3
  • Operating Function : On On On

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 10.4 MM  [.41 INCH ]
  • Product Length : 24 MM  [.945 INCH ]
  • Product Width : 9.35 MM  [.368 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage (VDC) : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.51 MM  [.136 INCH ]
Buy Now
Sheung Wan, Hong Kong
Slide Switches
5-1437580-4
Slide Switches 5-1437580-4
Slide Switches SLIDE 2 POLE/3 POS

Slide Switches SLIDE 2 POLE/3 POS

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Slide Switches Slide Switches
Product Number 5-1437580-4 5-1437580-4
Product Name Slide Switches Slide Switches
Agency Approvals UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temp 14 to 185 F (-10 to 85 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On-On
View Details
Slide Switches - 6-1437580-0 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
Slide Switches - 1571600-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.5000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 450-1968-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
3 suppliers