Littelfuse, Inc. Littelfuse 10EV030ZXC High Voltage LC 10EV Fuse, 30A, 500VDC 10EV030ZXC

Description
LC 10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to high-voltage accessory circuits in EVs and hybrid passenger vehicles. Littelfuse 10EV030ZXC, High Voltage LC 10EV Fuse Category: Cartridge Fuses Manufacturer: Littelfuse M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC Time-delayed protection to circuits in electric vehicles Operating Temperature: –40 °C (-40°F) to 125 °C (257°F) Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards Available with blade, bolt down, cartridge, and PCB connectors Color-coded bands indicate ampere ratings Color coded: Green
Request a Quote Datasheet
Description
LC 10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to high-voltage accessory circuits in EVs and hybrid passenger vehicles. Littelfuse 10EV030ZXC, High Voltage LC 10EV Fuse Category: Cartridge Fuses Manufacturer: Littelfuse M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC Time-delayed protection to circuits in electric vehicles Operating Temperature: –40 °C (-40°F) to 125 °C (257°F) Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards Available with blade, bolt down, cartridge, and PCB connectors Color-coded bands indicate ampere ratings Color coded: Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Littelfuse 10EV030ZXC High Voltage LC 10EV Fuse, 30A, 500VDC - 46725 - Waytek, Inc.
Chanhassen, MN, United States
Littelfuse 10EV030ZXC High Voltage LC 10EV Fuse, 30A, 500VDC
46725
Littelfuse 10EV030ZXC High Voltage LC 10EV Fuse, 30A, 500VDC 46725
LC 10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to high-voltage accessory circuits in EVs and hybrid passenger vehicles. Littelfuse 10EV030ZXC, High Voltage LC 10EV Fuse Category: Cartridge Fuses Manufacturer: Littelfuse M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription) Interrupting ratings of 20 kA at 500VAC and 500VDC Time-delayed protection to circuits in electric vehicles Operating Temperature: –40 °C (-40°F) to 125 °C (257°F) Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards Available with blade, bolt down, cartridge, and PCB connectors Color-coded bands indicate ampere ratings Color coded: Green

LC 10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to high-voltage accessory circuits in EVs and hybrid passenger vehicles.

  • Littelfuse 10EV030ZXC, High Voltage LC 10EV Fuse
  • Category: Cartridge Fuses
  • Manufacturer: Littelfuse
  • M5 mounting holes for bolt-down fuses (4.5 Nm ±1 Nm ISO prescription)
  • Interrupting ratings of 20 kA at 500VAC and 500VDC
  • Time-delayed protection to circuits in electric vehicles
  • Operating Temperature: –40 °C (-40°F) to 125 °C (257°F)
  • Tin-plated copper alloy terminals
  • Nickel-plated brass end caps
  • Melamine bodies with UL 94 flammability ratings of V-0
  • Refer to ISO 8820-8 and JASO D622 standards
  • Available with blade, bolt down, cartridge, and PCB connectors
  • Color-coded bands indicate ampere ratings
  • Color coded: Green
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Fuses
Product Number 46725
Product Name Littelfuse 10EV030ZXC High Voltage LC 10EV Fuse, 30A, 500VDC
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details