Littelfuse, Inc. 10EV 10EV010.ZXPCBL

Description
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards
Datasheet
Description
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10EV - 10EV010.ZXPCBL - Littelfuse, Inc.
Rosemont, IL, United States
10EV
10EV010.ZXPCBL
10EV 10EV010.ZXPCBL
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards

10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 10EV010.ZXPCBL
Product Name 10EV
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 886499 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 600 volts
Rated Current 200 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Time Lag 630mA - 81412381 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details