Littelfuse, Inc. 10EV 10EV010.ZXBDP

Description
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards
Datasheet
Description
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10EV - 10EV010.ZXBDP - Littelfuse, Inc.
Rosemont, IL, United States
10EV
10EV010.ZXBDP
10EV 10EV010.ZXBDP
10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards

10EV fuses come in six configurations. Each version of the cylindrical high-current fuse employs diffusion pill technology to provide time-delayed protection to circuits in EVs and hybrid passenger vehicles. Ask Littelfuse which configuration best meets your needs. Rated as 10 A Interrupting rating of 20 kA at 500 V ac and 500 V dc Operate at temperatures between –40 °C and 125 °C Tin-plated copper alloy terminals Nickel-plated brass end caps Melamine bodies with UL 94 flammability ratings of V-0 Refer to ISO 8820-8 and JASO D622 standards

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number 10EV010.ZXBDP
Product Name 10EV
Fuse Type Automotive
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 004110357 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 125 amps
View Details
Power Fuses General Purpose Fuses - IEC standard Series - VGC10 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 440 volts
Rated Current 32 amps
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers