Littelfuse, Inc. Glass Encapsulated Thermistors (300°C) 103JG1K

Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet
Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Encapsulated Thermistors (300°C) - 103JG1K - Littelfuse, Inc.
Rosemont, IL, United States
Glass Encapsulated Thermistors (300°C)
103JG1K
Glass Encapsulated Thermistors (300°C) 103JG1K
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 103JG1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
103JG1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 103JG1K
Win Source Part Number: 1375757-103JG1K Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 300°C Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Package: Bulk Product Status: Active Package / Case: DO-204AH, DO-35, Axial Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B0/50: 3892K Length - Lead Wire: 1.00" (25.40mm)

Win Source Part Number: 1375757-103JG1K
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 300°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Package: Bulk
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±10%
B0/50: 3892K
Length - Lead Wire: 1.00" (25.40mm)

Buy Now Datasheet
NTC Thermistors - 5666-103JG1K-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-103JG1K-ND
NTC Thermistors 5666-103JG1K-ND
NTC Thermistor 10k DO-204AH, DO-35, Axial

NTC Thermistor 10k DO-204AH, DO-35, Axial

Buy Now Datasheet
Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9741 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9741
Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9741
NTC THERMISTOR, 10K, AXIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded RoHS Compliant: No

NTC THERMISTOR, 10K, AXIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors
Product Number 103JG1K 103JG1K 5666-103JG1K-ND 43AC9741
Product Name Glass Encapsulated Thermistors (300°C) Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 1912279P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
View Details
PTC Thermistors - 2019-LT732ATTD202J3900TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
NTC Thermistors - 11027565-00 - TE Connectivity
Specs
Temperature Range -55 to 150 C (-67 to 302 F)
View Details