Littelfuse, Inc. Medium Voltage Fuses 100E1C5.5W

Description
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, E-rated fuses can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Options Hermetically sealed for use in hazardous locations (add 'S' suffix to part number) Clip-lock (CL) available Live Parts Live parts and mounting clips are available for mounting E-rated single, double, and triple barrel fuses. Note, all clips are sold in pairs.
Description
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, E-rated fuses can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Options Hermetically sealed for use in hazardous locations (add 'S' suffix to part number) Clip-lock (CL) available Live Parts Live parts and mounting clips are available for mounting E-rated single, double, and triple barrel fuses. Note, all clips are sold in pairs.

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage Fuses - 100E1C5.5W - Littelfuse, Inc.
Rosemont, IL, United States
Medium Voltage Fuses
100E1C5.5W
Medium Voltage Fuses 100E1C5.5W
E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, E-rated fuses can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Options Hermetically sealed for use in hazardous locations (add 'S' suffix to part number) Clip-lock (CL) available Live Parts Live parts and mounting clips are available for mounting E-rated single, double, and triple barrel fuses. Note, all clips are sold in pairs.

E-Rated fuses have time current characteristics designed to provide current limiting protection for power transformers, potential transformers, power centers, feeder centers, and unit sub stations. When properly applied, E-rated fuses can protect against high and low value fault currents.NEMA Standards for E-rated medium voltage fuses require that fuses rated 100E or less open within 300 seconds (5 minutes) when subjected to an RMS value of 200-240% of the fuse's continuous current rating; and fuses with an E-rating larger than 100E must open within 600 seconds (10 minutes) when subjected to an rms current of 220-240% of the fuse's continuous current rating. These values establish one point on the time-current curve.Options Hermetically sealed for use in hazardous locations (add 'S' suffix to part number) Clip-lock (CL) available Live Parts Live parts and mounting clips are available for mounting E-rated single, double, and triple barrel fuses. Note, all clips are sold in pairs.

Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
100E1C5.5W
Circuit Protection - Electrical, Specialty Fuses 100E1C5.5W
FUS 5.5KV MV E-RATED 100E HOOKEY

FUS 5.5KV MV E-RATED 100E HOOKEY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 100E1C5.5W 100E1C5.5W
Product Name Medium Voltage Fuses Circuit Protection - Electrical, Specialty Fuses
Mounting Hook-eye
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details
Fuses - 486-2543-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps
View Details