Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120843-1.5SMC22AT3G
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 49A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: SMC
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: 1.5SMC
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 18.8V
Voltage - Breakdown (Minimum): 20.9V
Voltage - Clamping (Maximum) at Ipp: 30.6V
| Win Source Electronics | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 1120843-1.5SMC22AT3G |
| Product Name | Hard To Find - 1.5SMC22AT3G |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); SMD |