Littelfuse, Inc. Hard To Find - 1.5SMC100 1.5SMC100

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120828-1.5SMC100 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.taiwansemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 85.5V Voltage - Breakdown (Minimum): 90V Voltage - Clamping (Maximum) at Ipp: 143.85V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120828-1.5SMC100 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.taiwansemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 85.5V Voltage - Breakdown (Minimum): 90V Voltage - Clamping (Maximum) at Ipp: 143.85V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5SMC100 - 1120828-1.5SMC100 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5SMC100
1120828-1.5SMC100
Hard To Find - 1.5SMC100 1120828-1.5SMC100
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120828-1.5SMC100 Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 11.1A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.taiwansemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 85.5V Voltage - Breakdown (Minimum): 90V Voltage - Clamping (Maximum) at Ipp: 143.85V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120828-1.5SMC100
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 11.1A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.taiwansemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 85.5V
Voltage - Breakdown (Minimum): 90V
Voltage - Clamping (Maximum) at Ipp: 143.85V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120828-1.5SMC100
Product Name Hard To Find - 1.5SMC100
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2469774 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details