Littelfuse, Inc. 50A 170V Circuit Protection Fuse 0TLS050.TXV

Description
Fuse 50A 170V Cartridge 22.35 X 14.3mm Glass Melamine UL Product overview: 0TLS050.TXV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS050.TXV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse 50A 170V Cartridge 22.35 X 14.3mm Glass Melamine UL Product overview: 0TLS050.TXV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS050.TXV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50A 170V Circuit Protection Fuse
155-0TLS050.TXV
50A 170V Circuit Protection Fuse 155-0TLS050.TXV
Fuse 50A 170V Cartridge 22.35 X 14.3mm Glass Melamine UL Product overview: 0TLS050.TXV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS050.TXV can be used for catalog matching and distributor lookup.

Fuse 50A 170V Cartridge 22.35 X 14.3mm Glass Melamine UL Product overview: 0TLS050.TXV from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS050.TXV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1361443-0TLS050.TXV - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1361443-0TLS050.TXV
Circuit Protection - Electrical, Specialty Fuses 1361443-0TLS050.TXV
Win Source Part Number: 1361443-0TLS050.TXV Category: Circuit Protection - Electrical, Specialty Fuses Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Series: POWR-GARD® TLS Package: Bulk Product Status: Active Package / Case: Radial Bend Cylinder Mounting Type: Through Hole HTSUS: 8536.10.0040 Applications: Telecom Size / Dimension: 0.563" Dia x 0.877" H (14.30mm x 22.28mm) REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50A Voltage Rating - DC: 170 V Fuse Type: Cartridge Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 100kA Approval Agency: CE, cURus

Win Source Part Number: 1361443-0TLS050.TXV
Category: Circuit Protection - Electrical, Specialty Fuses
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: POWR-GARD® TLS
Package: Bulk
Product Status: Active
Package / Case: Radial Bend Cylinder
Mounting Type: Through Hole
HTSUS: 8536.10.0040
Applications: Telecom
Size / Dimension: 0.563" Dia x 0.877" H (14.30mm x 22.28mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50A
Voltage Rating - DC: 170 V
Fuse Type: Cartridge
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 100kA
Approval Agency: CE, cURus

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-0TLS050.TXV-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0TLS050.TXV-ND
Electrical, Specialty Fuses 5666-0TLS050.TXV-ND
50A AC 170V DC Fuse Cartridge Through Hole

50A AC 170V DC Fuse Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0TLS050.TXV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0TLS050.TXV
Circuit Protection - Electrical, Specialty Fuses 0TLS050.TXV
FUSE CRTRDGE 50A 170VDC RAD BEND

FUSE CRTRDGE 50A 170VDC RAD BEND

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-0TLS050.TXV 1361443-0TLS050.TXV 5666-0TLS050.TXV-ND 0TLS050.TXV
Product Name 50A 170V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
International Fuse Quick Acting 2A - 81411501 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details