Littelfuse, Inc. 40A 170V Circuit Protection Fuse 0TLS040.TXMB

Description
Fuse Limiter 40A 170V Holder Cartridge Glass Melamine Product overview: 0TLS040.TXMB from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS040.TXMB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Limiter 40A 170V Holder Cartridge Glass Melamine Product overview: 0TLS040.TXMB from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS040.TXMB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40A 170V Circuit Protection Fuse
155-0TLS040.TXMB
40A 170V Circuit Protection Fuse 155-0TLS040.TXMB
Fuse Limiter 40A 170V Holder Cartridge Glass Melamine Product overview: 0TLS040.TXMB from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS040.TXMB can be used for catalog matching and distributor lookup.

Fuse Limiter 40A 170V Holder Cartridge Glass Melamine Product overview: 0TLS040.TXMB from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS040.TXMB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 1100121-0TLS040.TXMB - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Electrical, Specialty Fuses
1100121-0TLS040.TXMB
Circuit Protection - Electrical, Specialty Fuses 1100121-0TLS040.TXMB
Win Source Part Number: 1100121-0TLS040.TXMB Category: Circuit Protection>Electrica l, Specialty Fuses Series: POWR-GARD® TLS Package: Bulk Fuse Type: Cartridge Voltage Rating - DC: 170 V Breaking Capacity @ Rated Voltage: 100kA Applications: Telecom Standard Package: 10 Mounting Type: Through Hole Package / Case: Radial Bend Cylinder Dimension: 0.563" Dia x 0.877" H (14.30mm x 22.28mm) Alternative Parts (Cross-Reference): 0TLS050.TXLS; 0TLS050.TXV; TPS-50V; JJN-50V; 0TLS050.TXL; FRN-R-50; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current Rating (Amps): 40A HTSUS: 8536.10.0040 Mfr: Littelfuse Inc. Other Names: TLS 40A-MB,TLS40XMB,-0TL S040.TXMB,0TLS040XMB ,TLS40.AXMB,TLS040.X MB,TLS040.AXMB Approval Agency: CE, cURus

Win Source Part Number: 1100121-0TLS040.TXMB
Category: Circuit Protection>Electrical, Specialty Fuses
Series: POWR-GARD® TLS
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - DC: 170 V
Breaking Capacity @ Rated Voltage: 100kA
Applications: Telecom
Standard Package: 10
Mounting Type: Through Hole
Package / Case: Radial Bend Cylinder
Dimension: 0.563" Dia x 0.877" H (14.30mm x 22.28mm)
Alternative Parts (Cross-Reference): 0TLS050.TXLS; 0TLS050.TXV; TPS-50V; JJN-50V; 0TLS050.TXL; FRN-R-50;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current Rating (Amps): 40A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: TLS 40A-MB,TLS40XMB,-0TLS040.TXMB,0TLS040XMB,TLS40.AXMB,TLS040.XMB,TLS040.AXMB
Approval Agency: CE, cURus

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses
Product Number 155-0TLS040.TXMB 1100121-0TLS040.TXMB
Product Name 40A 170V Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Rated Current 40 amps 40 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 002635111 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers