20A AC 170V DC Fuse Cartridge Bolt Mount
Fuse Limiter 20A 170V Cartridge 22.35 X 14.3mm Glass Melamine UL Product overview: 0TLS020.TXL from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLS020.TXL can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 5666-0TLS020.TXL-ND | 155-0TLS020.TXL |
| Product Name | Electrical, Specialty Fuses | 20A 170V Circuit Protection Fuse |
| Fuse Type | Blade | |
| Mounting | Bolt Mount | |
| Rated Current | 20 amps | 20 amps |