Littelfuse, Inc. 110A 170V Circuit Protection Fuse 0TLN110.X

Description
Fuse Limiter Fast Acting 110A 170V Holder 108.7 X 46.8 X 40.5mm CSA Product overview: 0TLN110.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 110A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLN110.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fuse Limiter Fast Acting 110A 170V Holder 108.7 X 46.8 X 40.5mm CSA Product overview: 0TLN110.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 110A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLN110.X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
110A 170V Circuit Protection Fuse
155-0TLN110.X
110A 170V Circuit Protection Fuse 155-0TLN110.X
Fuse Limiter Fast Acting 110A 170V Holder 108.7 X 46.8 X 40.5mm CSA Product overview: 0TLN110.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 110A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLN110.X can be used for catalog matching and distributor lookup.

Fuse Limiter Fast Acting 110A 170V Holder 108.7 X 46.8 X 40.5mm CSA Product overview: 0TLN110.X from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110A, 170V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 110A, 170V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0TLN110.X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 0TLN110.X - 899939-0TLN110.X - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 0TLN110.X
899939-0TLN110.X
Electrical, Specialty Fuses - 0TLN110.X 899939-0TLN110.X
Manufacturer: Littelfuse Inc. Win Source Part Number: 899939-0TLN110.X Series: POWR-GARD® TLN Features: 110A AC 170 V DC Fuse Cartridge Holder Package: Bulk Package: Cylindrical, Blade Terminals Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8536.10.0040 Other Part Number: TLN 110, TLN110, -0TLN110.X, TLN110.X

Manufacturer: Littelfuse Inc.
Win Source Part Number: 899939-0TLN110.X
Series: POWR-GARD® TLN
Features: 110A AC 170 V DC Fuse Cartridge Holder
Package: Bulk
Package: Cylindrical, Blade Terminals
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8536.10.0040
Other Part Number: TLN 110, TLN110, -0TLN110.X, TLN110.X

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0TLN110.X
Circuit Protection - Electrical, Specialty Fuses 0TLN110.X
FUSE CRTRDGE 110A 170VDC CYLINDR

FUSE CRTRDGE 110A 170VDC CYLINDR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 155-0TLN110.X 899939-0TLN110.X 0TLN110.X
Product Name 110A 170V Circuit Protection Fuse Electrical, Specialty Fuses - 0TLN110.X Circuit Protection - Electrical, Specialty Fuses
Rated Voltage 170 volts 170 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110430 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 200 amps
View Details
Auto Fuses Specialty Products - ATS-DD -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 45 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N4TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers