30A AC 1kV DC Fuse Cartridge Holder
30A 1000VDC Fuse, 2.84mR, Clip Term, 38mm Product overview: 0SPF030.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF030.T can be used for catalog matching and distributor lookup.
Win Source Part Number: 1221208-0SPF030.T
Category: Circuit Protection>Electrica
Series: POWR-GARD® SPF
Package: Bulk
Fuse Type: Cartridge
Voltage Rating - DC: 1 kV
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 20kA
DC Cold Resistance: 0.00284 Ohms
Applications: Solar (Photovoltaic)
Standard Package: 10
Mounting Type: Holder
Package / Case: 5AG, 10mm x 38mm (Midget)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30A
HTSUS: 8536.10.0040
Mfr: Littelfuse Inc.
Other Names: SPF30,SPF30A,0SPF030
Approval Agency: CE, CSA, UL
Littelfuse 0SPF030.T Cartridge Fuse
Littelfuse 0SPF030.T Cartridge Fuse
FUSE, 30A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:30A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
FUSE CARTRIDGE 30A 1KVDC 5AG
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | F3518-ND | 155-0SPF030.T | 1221208-0SPF030.T | 8207199 | 8207199P | 72R6743 | 0SPF030.T |
| Product Name | Electrical, Specialty Fuses | 30A Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Cartridge Fuses | Cartridge Fuses | Fuse, 30A, 1Kv; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses |
| Approvals / Standards | UL; CSA | RoHS | RoHS | RoHS | RoHS | ||
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps | 30 amps | |
| Rated Breaking Capacity | 20000 amps | 20000 amps | 20000 amps | ||||
| Rated Voltage | 1000 volts | 1000 volts | 1000 volts | 1000 volts |