20A 1000VDC Fuse, 4.5mR, 38.1mm, Clip Termination Product overview: 0SPF020.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF020.T can be used for catalog matching and distributor lookup.
20A AC 1kV DC Fuse Cartridge Holder
FUSE, 20A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:20A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting; Fuse Size Code:5AGRoHS Compliant: Yes
FUSE CARTRIDGE 20A 1KVDC 5AG
Fuse Midget Fast Acting 20A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0SPF020.T | 5666-0SPF020.T-ND | 34R2890 | 0SPF020.T | 461-0SPF020.T |
| Product Name | 20A Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, 20A, 1Kv; Product Range Littelfuse | Circuit Protection - Electrical, Specialty Fuses | Fuse Midget Fast Acting 20A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE |
| Approvals / Standards | RoHS | UL; CSA; VDE | RoHS; UL; CSA; VDE | ||
| Rated Voltage | 1000 volts | 1000 volts | 1000 volts | 1000 volts | |
| Rated Current | 20 amps | 20 amps | 20 amps | 20 amps | 20 amps |
| Rated Breaking Capacity | 20000 amps | 20000 amps | 20000 amps |