Electric Fuse, 10A, 1000VDC, 20000A (IR), Inline/holder, MIDGET, ROHS COMPLIANT Product overview: 0SPF010.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 20000A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 10A, 20000A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF010.T can be used for catalog matching and distributor lookup.
10A AC 1kV DC Fuse Cartridge Holder
Manufacturer: Littelfuse Inc.
Win Source Part Number: 743444-0SPF010.T
Manufacturer Homepage: www.littelfuse.com
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
FUSE CARTRIDGE 10A 1KVDC 5AG
Industrial / Power Fuse, 1 kV, 10 A, Fast Acting, 10mm x 38mm, 13/32" x 1-1/2" RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0SPF010.T | 5666-0SPF010.T-ND | 743444-0SPF010.T | 0SPF010.T | 84W8136 |
| Product Name | 10A 20000A Circuit Protection Fuse | Electrical, Specialty Fuses | Electrical, Specialty Fuses - 0SPF010.T | Circuit Protection - Electrical, Specialty Fuses | Industrial / Power Fuse, 1 Kv, 10 A, Fast Acting, 10Mm X 38Mm, 13/32 X 1-1/2 Rohs Compliant Littelfuse |
| Approvals / Standards | RoHS | UL; CSA; VDE | RoHS |