8A AC 1kV DC Fuse Cartridge Through Hole
FUSE CARTRIDGE 8A 1KVDC 5AG
Fuse Midget Fast Acting 8A 1000V Pin 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF008.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF008.HXR can be used for catalog matching and distributor lookup.
SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:8A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | F5905-ND | 155-0SPF008.HXR | 75R5354 |
| Product Name | Electrical, Specialty Fuses | 8A 1000V Circuit Protection Fuse | Solar Photovoltaic Fuse; Product Range Littelfuse |
| Mounting | Through Hole | ||
| Approvals / Standards | UL; CSA | RoHS | RoHS |
| Rated Current | 8 amps | 8 amps | 8 amps |