Littelfuse, Inc. Electrical, Specialty Fuses 0SPF006.T

Description
6A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
6A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SPF006.T-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SPF006.T-ND
Electrical, Specialty Fuses 5666-0SPF006.T-ND
6A AC 1kV DC Fuse Cartridge Holder

6A AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
6A 1kV Circuit Protection Fuse
155-0SPF006.T
6A 1kV Circuit Protection Fuse 155-0SPF006.T
6A 1kV Fast-Acting Fuse, 38mm, UL/CSA/VDE/CE Product overview: 0SPF006.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1kV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 1kV, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF006.T can be used for catalog matching and distributor lookup.

6A 1kV Fast-Acting Fuse, 38mm, UL/CSA/VDE/CE Product overview: 0SPF006.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 1kV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 1kV, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF006.T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SPF006.T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
0SPF006.T
Circuit Protection - Electrical, Specialty Fuses 0SPF006.T
FUSE CARTRIDGE 6A 1KVDC 5AG

FUSE CARTRIDGE 6A 1KVDC 5AG

Supplier's Site
Fuse, 6A, 1Kv; Product Range Littelfuse - 72R6737 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 6A, 1Kv; Product Range Littelfuse
72R6737
Fuse, 6A, 1Kv; Product Range Littelfuse 72R6737
FUSE, 6A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:6A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

FUSE, 6A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:6A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0SPF006.T-ND 155-0SPF006.T 0SPF006.T 72R6737
Product Name Electrical, Specialty Fuses 6A 1kV Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 6A, 1Kv; Product Range Littelfuse
Approvals / Standards UL; CSA; VDE RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC14S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1000 volts
Rated Current 50 amps
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details