Littelfuse, Inc. Electrical, Specialty Fuses 0SPF006.HXR

Description
6A AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet
Description
6A AC 1kV DC Fuse Cartridge Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SPF006.HXR-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SPF006.HXR-ND
Electrical, Specialty Fuses 5666-0SPF006.HXR-ND
6A AC 1kV DC Fuse Cartridge Through Hole

6A AC 1kV DC Fuse Cartridge Through Hole

Buy Now Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SPF006.HXR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0SPF006.HXR
Circuit Protection - Electrical, Specialty Fuses 0SPF006.HXR
FUSE CARTRIDGE 6A 1KVDC 5AG

FUSE CARTRIDGE 6A 1KVDC 5AG

Supplier's Site
Solar Photovoltaic Fuse; Product Range Littelfuse - 75R5353 - Newark, An Avnet Company
Chicago, IL, United States
Solar Photovoltaic Fuse; Product Range Littelfuse
75R5353
Solar Photovoltaic Fuse; Product Range Littelfuse 75R5353
SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:6A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:6A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 5666-0SPF006.HXR-ND 0SPF006.HXR 75R5353
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Solar Photovoltaic Fuse; Product Range Littelfuse
Mounting Through Hole
Approvals / Standards UL; CSA RoHS
Rated Current 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002625008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 12 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details