Littelfuse, Inc. Electrical, Specialty Fuses 0SPF006.H

Description
6A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
6A AC 1kV DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-0SPF006.H-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-0SPF006.H-ND
Electrical, Specialty Fuses 5666-0SPF006.H-ND
6A AC 1kV DC Fuse Cartridge Holder

6A AC 1kV DC Fuse Cartridge Holder

Buy Now Datasheet
Electrical, Specialty Fuses - 0SPF006.H - 934854-0SPF006.H - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - 0SPF006.H
934854-0SPF006.H
Electrical, Specialty Fuses - 0SPF006.H 934854-0SPF006.H
Manufacturer: Littelfuse Inc. Win Source Part Number: 934854-0SPF006.H Series: POWR-GARD® SPF Features: 6A AC 1 kV DC Fuse Cartridge Holder Package: Bulk Package: 5AG, 10mm x 38mm (Midget) Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.10.0040 Other Part Number: SPF006.H, -0SPF006.H, SPF 6A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 934854-0SPF006.H
Series: POWR-GARD® SPF
Features: 6A AC 1 kV DC Fuse Cartridge Holder
Package: Bulk
Package: 5AG, 10mm x 38mm (Midget)
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.10.0040
Other Part Number: SPF006.H, -0SPF006.H, SPF 6A

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
155-0SPF006.H
Circuit Protection Fuse 155-0SPF006.H
1000 VDC 6 AMP MIDGET FUSE Product overview: 0SPF006.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF006.H can be used for catalog matching and distributor lookup.

1000 VDC 6 AMP MIDGET FUSE Product overview: 0SPF006.H from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF006.H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Electrical, Specialty Fuses - 0SPF006.H - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
0SPF006.H
Circuit Protection - Electrical, Specialty Fuses 0SPF006.H
FUSE CARTRIDGE 6A 1KVDC 5AG

FUSE CARTRIDGE 6A 1KVDC 5AG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 5666-0SPF006.H-ND 934854-0SPF006.H 155-0SPF006.H 0SPF006.H
Product Name Electrical, Specialty Fuses Electrical, Specialty Fuses - 0SPF006.H Circuit Protection Fuse Circuit Protection - Electrical, Specialty Fuses
Approvals / Standards UL; CSA; VDE RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002611013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Power Fuses Transient Voltage Surge Suppression Fuses - VSS -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 600 volts
View Details
Fuses - CCF1N10TTE - 1180042-CCF1N10TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 10 amps
View Details
4 suppliers