4A 1kV Fast Acting Fuse, 38mm Cartridge, Melamine Product overview: 0SPF004.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 1kV. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 4A, 1kV, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF004.T can be used for catalog matching and distributor lookup.
4A AC 1kV DC Fuse Cartridge Holder
FUSE CARTRIDGE 4A 1KVDC 5AG
FUSE, 4A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:4A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0SPF004.T | 5666-0SPF004.T-ND | 0SPF004.T | 72R6735 |
| Product Name | 4A 1kV Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Fuse, 4A, 1Kv; Product Range Littelfuse |
| Approvals / Standards | RoHS | UL; CSA; VDE | RoHS |