Fuse Midget Fast Acting 3A 1000V Pin 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF003.HXR from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF003.HXR can be used for catalog matching and distributor lookup.
3A AC 1kV DC Fuse Cartridge Through Hole
FUSE CARTRIDGE 3A 1KVDC 5AG
SOLAR PHOTOVOLTAIC FUSE; Product Range:POWR-GARD SPF Series; Fuse Current:3A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-0SPF003.HXR | 5666-0SPF003.HXR-ND | 0SPF003.HXR | 75R5350 |
| Product Name | 3A 1000V Circuit Protection Fuse | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Solar Photovoltaic Fuse; Product Range Littelfuse |
| Approvals / Standards | RoHS | UL; CSA | RoHS | |
| Rated Voltage | 1000 volts | 1000 volts | 1000 volts | |
| Rated Current | 3 amps | 3 amps | 3 amps | 3 amps |