2A AC 1kV DC Fuse Cartridge Holder
Manufacturer: Littelfuse Inc.
Win Source Part Number: 810203-0SPF002.T
Packaging: Bulk
Mounting Style: Holder
Fuse Type: Cartridge
Voltage Rating - DC: 1kV
Response Time: Fast Blow
Approvals: CE, CSA, UL, VDE
DC Cold Resistance: 0.237 Ohms
Applications: Solar (Photovoltaic)
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Manufacturer Package: 5AG, 10mm x 38.1mm
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2A
Breaking Capacity at Rated Voltage: 20kA
Fuse Midget Fast Acting 2A 1000V Holder Cartridge 10 X 38mm Melamine CCC/CE/UL/VDE Product overview: 0SPF002.T from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1000V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 2A, 1000V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-0SPF002.T can be used for catalog matching and distributor lookup.
FUSE CARTRIDGE 2A 1KVDC 5AG
FUSE, 2A, 1KV; Product Range:POWR-GARD SPF Series; Fuse Current:2A; Voltage Rating VAC:-; Voltage Rating VDC:1kV; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Fast Acting RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 5666-0SPF002.T-ND | 810203-0SPF002.T | 155-0SPF002.T | 0SPF002.T | 72R6733 |
| Product Name | Electrical, Specialty Fuses | Electrical, Specialty Fuses - 0SPF002.T | 2A 1000V Circuit Protection Fuse | Circuit Protection - Electrical, Specialty Fuses | Fuse, 2A, 1Kv; Product Range Littelfuse |
| Approvals / Standards | UL; CSA; VDE | RoHS | RoHS | ||
| Rated Current | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| Rated Breaking Capacity | 20000 amps | 20000 amps | 20000 amps |